EN
  • EN
  • DE

NTLJS3A18PZTWG

Part No NTLJS3A18PZTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 8.4A WDFN6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2240pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 18 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WDFN (2x2)
Dimension 6-WDFN Exposed Pad
Win Source Part Number 1083898-NTLJS3A18PZTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTLJS3A18PZTWG CAD Model

Description

The NTLJS3A18PZTWG is a state-of-the-art power MOSFET from ON Semiconductor, designed for optimized power management and efficiency. This device is part of the company's extensive portfolio of power solutions, catering to a wide range of applications including computing, automotive, consumer, and industrial markets.

Key Features

  • Low On-Resistance: The MOSFET is engineered with a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power switching applications.
  • High Current Capability: It is capable of supporting high current throughput, which is essential for applications requiring robust power delivery and distribution.
  • Power Saving: With its power-saving features, the NTLJS3A18PZTWG helps in reducing the power consumption of the systems it is integrated into, contributing to energy-efficient designs.
  • Thermal Management: The device is encapsulated in a thermally efficient package that aids in heat dissipation, ensuring reliable operation even under high temperature conditions.
  • Compact Size: The compact form factor of the MOSFET makes it suitable for space-constrained applications without compromising on power handling capabilities.

Applications

The versatility of the NTLJS3A18PZTWG allows it to be used in various applications, including:

  • DC/DC converters
  • Power supply units
  • Battery management systems
  • Motor control circuits
  • Load switches

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The NTLJS3A18PZTWG MOSFET is no exception, as it is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in critical applications.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the NTLJS3A18PZTWG is designed with eco-friendly materials and processes, adhering to the latest environmental regulations, including RoHS and REACH compliance.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6139 $58.3205
230+ $0.5038 $115.8740
360+ $0.4880 $175.6800
490+ $0.4723 $231.4270
635+ $0.4566 $289.9410
850+ $0.4093 $347.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess