EN
  • EN
  • DE

NTLLD4901NF

Part No NTLLD4901NF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel Power MOSFET with Integrated Schottky
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232526-NTLLD4901NF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTLLD4901NF CAD Model

Description

ON Semiconductor NTLLD4901NF Dual N-Channel Power MOSFET

The ON Semiconductor NTLLD4901NF is a state-of-the-art dual N-Channel Power MOSFET designed for high-efficiency power management applications. This robust component is ideal for compact and energy-sensitive electronics due to its low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The NTLLD4901NF features an ultra-low on-resistance of just 30 mΩ at 10 V, which significantly reduces conduction losses and improves overall efficiency.
  • High Switching Speed: With fast switching capabilities, this MOSFET minimizes energy loss during power conversion, making it suitable for high-frequency applications.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for flexibility in design, enabling the use of half-bridge or full-bridge topologies in power conversion circuits.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing the cell structure for reduced gate charge and lower on-state resistance.
  • Thermal Management: The NTLLD4901NF comes in a compact 6 x 5 mm² WDFN6 package, which provides excellent thermal performance and helps maintain stability under high current conditions.
  • ESD Protection: Built-in ESD protection ensures the device's resilience against electrostatic discharges, enhancing its reliability in sensitive applications.

Applications

The ON Semiconductor NTLLD4901NF is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Load Switching
  • Motor Control Circuits
  • Portable Electronic Devices

With its combination of efficiency, speed, and thermal performance, the NTLLD4901NF is an excellent choice for designers looking to optimize their power management solutions. Whether for consumer electronics, automotive systems, or industrial equipment, this MOSFET from ON Semiconductor delivers reliable and high-performance operation.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,968 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess