EN
  • EN
  • DE

NTMFS015N10MCLT1G

Part No NTMFS015N10MCLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 10.5A, 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 12.2mOhm @ 14A, 10V
Vgs(th) (Max) @ Id 2.2V @ 282µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 13380 pF @ 50 V
Power Dissipation (Max) 3W, 79W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Case / Package 8-PowerTDFN, 5 Leads
Base Product Number NTMFS015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTMFS015N10MCLT1GCT,488-NTMFS015N10MCLT1GDKR,488-NTMFS015N10MCLT1GTR
Standard Package 1,500
Win Source Part Number 1325405-NTMFS015N10MCLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS015N10MCLT1G CAD Model

Description

ON Semiconductor NTMFS015N10MCLT1G - Power MOSFET

The ON Semiconductor NTMFS015N10MCLT1G is a high-performance, N-channel Power MOSFET designed for a wide range of applications requiring efficient power management and delivery. This MOSFET utilizes advanced technology to provide excellent RDS(on), low gate charge, and operation with low gate voltages, making it suitable for high-efficiency power conversion and switching applications.

Key Features

  • Low On-Resistance: The NTMFS015N10MCLT1G boasts an ultra-low on-resistance (RDS(on)) of only 1.5 mΩ at VGS = 10 V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of 100 A, making it capable of handling high current applications with ease.
  • High Power Density: With its compact footprint, the NTMFS015N10MCLT1G offers a high power density, which is ideal for space-constrained applications.
  • Robust Thermal Performance: The MOSFET is designed with an optimal thermal design that allows for excellent heat dissipation, ensuring reliable performance even under high-temperature conditions.
  • Low Gate Charge: The device exhibits a low total gate charge (Qg) that reduces switching losses and enables fast switching speeds, which is crucial for high-frequency applications.

Applications

The NTMFS015N10MCLT1G is versatile and can be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Computing and server systems
  • Automotive applications
  • High-performance power management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTMFS015N10MCLT1G is no exception. It is manufactured to meet the highest industry standards for reliability and performance, ensuring that it can withstand the rigors of demanding applications. With its advanced features and robust design, the NTMFS015N10MCLT1G is an excellent choice for designers looking to enhance system efficiency and reliability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess