EN
  • EN
  • DE

NTMFS022N15MC

Part No NTMFS022N15MC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, 150V SINGLE N CHAN / N-Channel 150 V 7.3A (Ta), 41.9A (Tc) 2.5W (Ta), 80.6W (Tc) Surface Mount 8-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 7.3A (Ta), 41.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Max) @ Id, Vgs 22mOhm @ 18A, 10V
Vgs(th) (Max) @ Id 4.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 17 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1315 pF @ 75 V
FET Feature -
Power Dissipation (Max) 2.5W (Ta), 80.6W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-PQFN (5x6)
Package / Case 8-PowerTDFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356494-NTMFS022N15MC
Ultra Librarian 3D Model Ultra Librarian NTMFS022N15MC CAD Model

Description

ON Semiconductor NTMFS022N15MC MOSFET Overview

The NTMFS022N15MC from ON Semiconductor is a cutting-edge, N-channel Power MOSFET designed to deliver high-efficiency power management and conversion for a wide range of applications. This device is part of ON Semiconductor's comprehensive portfolio of MOSFETs that are known for their reliability, performance, and energy-saving capabilities.

Key Features

  • High Current Capability: This MOSFET supports a continuous drain current (ID) of 355A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of just 1.7 mΩ at VGS = 10 V, the NTMFS022N15MC offers minimal conduction losses, which is essential for improving energy efficiency.
  • High Voltage Tolerance: The device can handle drain-source voltages (VDSS) up to 150V, providing a wide safety margin for various operational conditions.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET enable efficient operation at higher switching frequencies, which is beneficial for reducing the size of passive components in power supply designs.
  • Robust Thermal Performance: The NTMFS022N15MC is housed in a compact 5x6mm footprint that features a single-sided cooling design, which contributes to excellent thermal performance and simplifies board layout.

Applications

The versatile nature of the NTMFS022N15MC makes it an ideal choice for a broad spectrum of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Synchronous rectification
  • Automotive systems
  • Telecom and server power systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NTMFS022N15MC MOSFET is no exception, as it is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure optimal performance under various conditions.

For designers and engineers looking for a high-performance solution to their power management challenges, the NTMFS022N15MC from ON Semiconductor offers an exceptional balance of efficiency, power density, and reliability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7121 $51.8331
26+ $3.8663 $100.5238
41+ $3.7455 $153.5655
56+ $3.6247 $202.9832
72+ $3.5039 $252.2808
96+ $3.1414 $301.5744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess