EN
  • EN
  • DE

NCP1399APDR2G

Part No NCP1399APDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series NCP1399
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 15.8 V
Supply Voltage - Operating 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -55°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number NCP1399
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1399APDR2GOSDKR,NCP1399APDR2G-ND,NCP1399APDR2GOSCT,NCP1399APDR2GOSTR
Standard Package 2,500
Win Source Part Number 972080-NCP1399APDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1399APDR2G CAD Model

Description

The NCP1399APDR2G is a high-performance, high-efficiency AC-DC converter solution from ON Semiconductor, designed to meet the rigorous demands of today's power supply applications. This versatile component is a resonant mode controller integrated circuit (IC) tailored for use in Half-Bridge Topology with Zero Voltage Switching (ZVS) capabilities.

Key Features

  • High-Frequency Operation: The NCP1399APDR2G operates at high frequencies, which allows for the use of smaller and more cost-effective magnetic and filter components, reducing the overall size and cost of the power supply.
  • Energy Efficient: Designed with energy efficiency in mind, this IC utilizes Zero Voltage Switching (ZVS) to minimize switching losses, making it suitable for applications that require compliance with energy-saving standards.
  • Adjustable Overcurrent Protection: The product features an adjustable overcurrent protection mechanism that safeguards the circuit against excessive current, enhancing the reliability and longevity of the power supply.
  • Frequency Foldback: In the event of an abnormal operation, such as overload or short circuit, the frequency foldback feature reduces the switching frequency to maintain safe operation and prevent component damage.
  • Brown-Out Detection: The built-in brown-out detection ensures stable operation during conditions of under-voltage, protecting the system from power sags and surges.

Applications

The NCP1399APDR2G is ideal for a variety of applications that require efficient and reliable power conversion. These include:

  • Flat Panel Televisions and Monitors
  • Desktop Power Supplies
  • Adapters for Notebooks
  • Industrial Power Systems

Product Specifications

The NCP1399APDR2G is available in a PDIP-16 package, which provides an optimal balance between footprint and ease of handling in manufacturing processes. It operates over a wide temperature range, ensuring performance in diverse environments.

Conclusion

With its advanced features and robust design, the NCP1399APDR2G from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and compact power supply systems. Its integration of protective features and compliance with energy-efficient standards makes it a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7921 $51.4865
155+ $0.6499 $100.7345
240+ $0.6296 $151.1040
330+ $0.6093 $201.0690
425+ $0.5890 $250.3250
570+ $0.5281 $301.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,365 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess