EN
  • EN
  • DE

NTMFS0D55N03CGT1G

Part No NTMFS0D55N03CGT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description WIDE SOA / N-Channel 30 V 35A (Ta) 1.1W (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 35A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 0.58mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 330µA
Gate Charge (Qg) (Max) @ Vgs 224.9 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 18500 pF @ 15 V
FET Feature -
Power Dissipation (Max) 1.1W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1354103-NTMFS0D55N03CGT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS0D55N03CGT1G CAD Model

Description

The NTMFS0D55N03CGT1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal amplification in a compact package.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in power conversion applications.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this MOSFET can support heavy load conditions without compromising performance.
  • Advanced Trench Technology: Utilizing cutting-edge trench technology, the NTMFS0D55N03CGT1G offers superior switching performance, which is critical for high-frequency power switching applications.
  • Optimized Gate Charge (QG): The device features an optimized gate charge that enables fast switching speeds while minimizing switching losses, making it ideal for high-efficiency power supplies.
  • Robust Thermal Performance: Engineered for reliability, this MOSFET exhibits excellent thermal characteristics, ensuring stable operation even under high-temperature conditions.

Applications

The NTMFS0D55N03CGT1G is versatile and can be used in a wide array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Automotive systems
  • Renewable energy inverters

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NTMFS0D55N03CGT1G is manufactured in compliance with rigorous industry standards, ensuring both reliability and eco-friendliness. It meets various certifications, including RoHS and Pb-Free, which reflect ON Semiconductor's dedication to reducing the environmental impact of their products.

In summary, the NTMFS0D55N03CGT1G from ON Semiconductor represents an optimal solution for designers looking for a power MOSFET that combines efficiency, reliability, and performance in a single package.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3805 $52.3710
52+ $1.9532 $101.5664
80+ $1.8922 $151.3760
110+ $1.8312 $201.4320
142+ $1.7701 $251.3542
190+ $1.5870 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,291 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess