EN
  • EN
  • DE

NTMFS0D6N03CT1G

Part No NTMFS0D6N03CT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, POWER, SINGLE N-CHANNEL, / N-Channel 30 V 60A (Ta), 433A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 60A (Ta), 433A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.62mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 280µA
Gate Charge (Qg) (Max) @ Vgs 145 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 10500 pF @ 15 V
Power Dissipation (Max) 3.9W (Ta), 200W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTMFS0D6N03CT1GTR,488-NTMFS0D6N03CT1GDKR,488-NTMFS0D6N03CT1GCT
Standard Package 1,500
Win Source Part Number 1173877-NTMFS0D6N03CT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS0D6N03CT1G CAD Model

Description

ON Semiconductor NTMFS0D6N03CT1G N-Channel Power MOSFET

The ON Semiconductor NTMFS0D6N03CT1G is a high-performance N-channel Power MOSFET that is designed to meet a wide range of power management needs in modern electronic applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, offering industry-leading power density and performance.

With a 30V drain-to-source voltage (VDS) and a continuous drain current (ID) of 70A, this MOSFET is suitable for high-power applications that require efficient power conversion and switching. Its low on-resistance (RDS(on)) of just 2.6mΩ at VGS = 10V ensures minimal power loss during operation, making it an ideal choice for applications that demand high efficiency.

The NTMFS0D6N03CT1G features a single N-channel configuration and comes in a compact, surface-mountable 5x6mm footprint. This package is optimized for low inductance and low thermal resistance, which helps in maintaining performance even under high-switching frequencies and demanding thermal conditions.

Moreover, the device includes advanced protection features such as a robust gate oxide for enhanced reliability and a 100% avalanche tested design, which ensures safe operation during extreme conditions. Its fast switching speed and low gate charge (QG) enhance overall system performance by reducing switching losses, which is crucial in applications like DC/DC converters, motor drives, and power supply units.

Applications that can benefit from the NTMFS0D6N03CT1G include synchronous rectification in converters, power management in computing and telecom systems, and high-density power modules. Its high current capability and efficiency also make it suitable for use in electric vehicles and renewable energy systems, where performance and reliability are of utmost importance.

In summary, the ON Semiconductor NTMFS0D6N03CT1G Power MOSFET is a versatile and robust component that offers exceptional efficiency, thermal performance, and reliability for a wide range of high-power applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9524 $54.4764
25+ $4.0636 $101.5900
39+ $3.9366 $153.5274
53+ $3.8096 $201.9088
68+ $3.6826 $250.4168
91+ $3.3016 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess