EN
  • EN
  • DE

NTMFS4839NH

Part No NTMFS4839NH
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 64 A, Single N-Channel, SO-8FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232563-NTMFS4839NH
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4839NH CAD Model

Description

The ON Semiconductor NTMFS4839NH is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is a part of ON Semiconductor's portfolio of energy-efficient devices and is characterized by its low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: With a typical RDS(on) value of just 3.1 mOhm at VGS = 10 V, this MOSFET ensures minimal power loss and heat generation during operation, making it suitable for high-efficiency power supplies and converters.
  • High Continuous Drain Current: The NTMFS4839NH can handle a continuous drain current (ID) of up to 179 A, allowing it to support high current applications without compromising performance.
  • Fast Switching Speed: Fast switching characteristics reduce transition losses and improve the overall efficiency of the power circuit, especially in high-frequency applications.
  • Robust Thermal Performance: The device features an optimized package design for improved thermal resistance, ensuring reliable operation even under high temperature conditions.

Applications

The NTMFS4839NH is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Computing and server power systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTMFS4839NH is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can meet the rigorous demands of commercial and industrial applications. Whether you're designing a new power system or upgrading an existing one, the NTMFS4839NH offers a combination of efficiency, reliability, and performance that engineers and designers can trust.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2421 $58.3578
44+ $2.6611 $117.0884
68+ $2.5780 $175.3040
93+ $2.4948 $232.0164
120+ $2.4116 $289.3920
161+ $2.1622 $348.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess