EN
  • EN
  • DE

NTMFS4839NT1G

Part No NTMFS4839NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9.5A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.5A (Ta), 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 18nC @ 4.5V
Max Input Capacitance 1588pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 870mW (Ta), 41.7W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 060666-NTMFS4839NT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4839NT1G CAD Model

Description

ON Semiconductor NTMFS4839NT1G N-Channel Power MOSFET

The NTMFS4839NT1G is a high-performance N-Channel Power MOSFET designed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's portfolio of power management devices, engineered to provide efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications.

With its advanced technology, the NTMFS4839NT1G offers low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances the overall efficiency of the system in which it is implemented. The device is capable of supporting a continuous drain current (ID) of up to 30A, making it suitable for high-power applications that require robust current handling capabilities.

The MOSFET is housed in a compact, surface-mountable package, specifically a 5 mm x 6 mm Power 56 Flat Lead. This space-saving design enables designers to create smaller, more streamlined circuits without compromising on power or performance. Moreover, the NTMFS4839NT1G features a maximum junction temperature of 150°C, providing reliable operation even under elevated temperature conditions.

Key features of the NTMFS4839NT1G include:

  • 30V VDS (Drain-to-Source Voltage)
  • 30A ID (Continuous Drain Current)
  • 8.4 mΩ RDS(on) (Static Drain-to-Source On-Resistance) at VGS = 10 V
  • Low gate charge and capacitance
  • Fast switching speed
  • High performance trench technology
  • RoHS compliant

The NTMFS4839NT1G is optimized for power supply applications, including DC/DC converters, motor drives, and other switching applications where efficiency is paramount. Its robustness and reliability also make it an excellent choice for automotive applications, adhering to the stringent quality standards required in the automotive industry.

In summary, the ON Semiconductor NTMFS4839NT1G N-Channel Power MOSFET is a versatile and efficient solution for designers seeking to improve power density and efficiency in their electronic designs. Its combination of low on-resistance, high current handling, and thermal performance ensures that it can meet the demands of a broad range of power-intensive applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3673 $59.0403
27+ $4.4040 $118.9080
41+ $4.2666 $174.9306
56+ $4.1291 $231.2296
73+ $3.9917 $291.3941
97+ $3.5782 $347.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess