EN
  • EN
  • DE

NTMFS4921N

Part No NTMFS4921N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 58.5 A, Single N-Channel, SO-8 FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232568-NTMFS4921N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4921N CAD Model

Description

ON Semiconductor NTMFS4921N Power MOSFET

The ON Semiconductor NTMFS4921N is a high-performance Power MOSFET designed for a variety of applications that demand energy efficiency and high switching speeds. This device is part of ON Semiconductor's extensive portfolio of power management solutions, offering designers a combination of robustness, reliability, and performance.

Key Features

  • Low On-Resistance: The NTMFS4921N features an extremely low on-resistance (RDS(on)), which enhances its efficiency by minimizing power losses during operation. This characteristic is particularly beneficial in applications where energy conservation is a priority.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), making it suitable for high-power applications that require a substantial current-carrying capability.
  • Fast Switching Speed: This MOSFET is designed for swift switching, which is crucial for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Advanced Technology: Manufactured with advanced trench technology, the NTMFS4921N offers excellent performance in a compact footprint, making it ideal for space-constrained applications.
  • Thermal Management: The device is encapsulated in a thermally efficient package that aids in heat dissipation, ensuring stable operation even under high-temperature conditions.

Applications

The NTMFS4921N is versatile enough to be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing and Server Systems
  • Telecommunication Equipment

Product Specifications

Some of the key specifications of the NTMFS4921N include:

  • Voltage Rating (VDS): 30V
  • Continuous Drain Current (ID): 13A
  • Power Dissipation (PD): 3.8W
  • Operating Temperature Range: -55°C to 150°C

With its robust design and high-efficiency operation, the ON Semiconductor NTMFS4921N Power MOSFET is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess