EN
  • EN
  • DE

NTMFS4C024NT3G

Part No NTMFS4C024NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 21.7A/78A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 21.7A (Ta), 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.8mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1972 pF @ 15 V
Power Dissipation (Max) 2.57W (Ta), 33W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS4
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649890-NTMFS4C024NT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4C024NT3G CAD Model

Description

ON Semiconductor NTMFS4C024NT3G MOSFET Overview

The ON Semiconductor NTMFS4C024NT3G is a high-performance, N-channel Power MOSFET designed to meet the rigorous demands of modern electronic applications. This MOSFET features the latest advancements in technology, offering superior switching performance, low on-resistance, and high efficiency, making it an ideal choice for power management tasks in a broad range of products.

Key Features

  • Low On-Resistance: The NTMFS4C024NT3G boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: This MOSFET can handle high currents, making it suitable for applications that require robust power handling capabilities.
  • Low Gate Charge: The device's low gate charge ensures fast switching speeds, which is critical for applications that demand quick response times.
  • Single Pulse Avalanche Energy Rated: It is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and robustness in harsh conditions.
  • RoHS Compliant: The NTMFS4C024NT3G is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the NTMFS4C024NT3G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power supply units
  • Motor control systems
  • Computing systems
  • Automotive applications
  • High-efficiency power management designs

Product Specifications

The NTMFS4C024NT3G operates with a continuous drain current of up to 344A, and a drain-to-source voltage of 40V, which makes it robust enough to handle high-power applications. Its maximum power dissipation is 3.8W, and it operates within a junction temperature range of -55°C to 150°C, ensuring stability across a wide range of operating conditions.

With its compact footprint, the NTMFS4C024NT3G is housed in a space-saving 5x6mm flat-lead package, making it suitable for use in designs where board space is at a premium.

Whether you're designing power supplies, motor controllers, or any other application that requires efficient power handling and switching, the ON Semiconductor NTMFS4C024NT3G MOSFET is a reliable and capable component that will enhance the performance of your products.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess