EN
  • EN
  • DE

NTMFS4C09NAT1G

Part No NTMFS4C09NAT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Ta), 52A (Tc)
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 1.9nC @ 4.5V
Max Input Capacitance 1252pF @ 15V
Power Dissipation (Max) 760mW (Ta)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 1083930-NTMFS4C09NAT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4C09NAT1G CAD Model

Description

NTMFS4C09NAT1G - ON Semiconductor

Introducing the NTMFS4C09NAT1G, a state-of-the-art N-channel Power MOSFET brought to you by ON Semiconductor, a leading figure in energy-efficient innovations. This high-performance MOSFET is designed to meet the rigorous demands of modern electronic applications, offering high efficiency, reliability, and power density.

Key Features

  • Advanced Technology: Built on ON Semiconductor's advanced trench technology, the NTMFS4C09NAT1G provides excellent R<sub>DS(on) and low gate charge performance, making it a superior choice for power management tasks.
  • High Current Capacity: With a continuous drain current (I<sub>D) of 30 A, this MOSFET can handle significant power loads, making it ideal for high-power applications.
  • Low On-Resistance: The device features a very low on-resistance of typically 4.5 mΩ, which translates to reduced conduction losses and improved overall efficiency.
  • Power Dissipation: With a power dissipation of 48 W, the NTMFS4C09NAT1G can effectively manage thermal performance, ensuring stability and longevity in operation.
  • Compact Package: Housed in a compact and RoHS-compliant 5x6 mm² footprint, this MOSFET is suitable for space-constrained applications without compromising on power.

Applications

The NTMFS4C09NAT1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing Systems
  • Telecommunication Equipment
  • Automotive Applications

Quality and Environmental Standards

ON Semiconductor is committed to providing environmentally friendly solutions. The NTMFS4C09NAT1G is no exception, as it complies with rigorous environmental standards, ensuring that it meets the expectations of eco-conscious customers and regulations.

In summary, the NTMFS4C09NAT1G from ON Semiconductor is an exceptional choice for designers looking for a robust, efficient, and compact N-channel MOSFET. Its advanced features and compliance with environmental standards make it a future-proof component for a wide array of power management solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess