EN
  • EN
  • DE

NTMFS4H02NFT3G

Part No NTMFS4H02NFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 37A/193A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 25 V 37A (Ta), 193A (Tc) 3.13W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887792-NTMFS4H02NFT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4H02NFT3G CAD Model

Description

The NTMFS4H02NFT3G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This N-channel MOSFET is designed to deliver high performance with its advanced features, making it an ideal choice for a wide range of power management applications.

Key Features:

  • Low RDS(on): This MOSFET boasts an exceptionally low on-resistance, which translates to improved efficiency in conducting applications. It ensures minimal power loss and heat generation, enhancing the overall performance and reliability of the system.
  • High Continuous Drain Current (ID): With its ability to handle a high level of continuous drain current, the NTMFS4H02NFT3G is well-suited for demanding applications that require robust current handling capabilities.
  • Power Dissipation: The device is capable of dissipating a significant amount of power, enabling it to manage thermal conditions effectively during high-power operations.
  • Fast Switching Speed: The MOSFET is engineered for fast switching, reducing transition losses and improving performance in high-frequency power switching applications.
  • Single Pulse Avalanche Energy Rated: It is designed to withstand high-energy pulses in the avalanche and commutation modes, ensuring durability and long-term reliability.

Applications:

The NTMFS4H02NFT3G is versatile and can be used in various applications such as:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Computing
  • Lighting
  • Automotive Systems

Package and Quality:

ON Semiconductor's NTMFS4H02NFT3G comes in a compact and robust 5x6mm flat lead package that is RoHS compliant. The product adheres to the highest quality standards, ensuring that you receive a reliable and high-performing component for your electronic designs.

With its superior efficiency, power handling, and fast switching capabilities, the NTMFS4H02NFT3G from ON Semiconductor stands out as a powerful solution for modern electronic applications where performance and energy efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess