EN
  • EN
  • DE

NTMFS5834NLT1G

Part No NTMFS5834NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 40 V, 75 A, 9.3 m, Single N?Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 14A (Ta), 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 24nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1231pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.6W (Ta), 107W (Tc)
Rds On (Maximum) @ Id, Vgs 9.3 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Win Source Part Number 1232586-NTMFS5834NLT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTMFS5834NL
Introduction Date December 08, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTMFS5834NLT1G CAD Model

Description

The NTMFS5834NLT1G is a high-performance, Power MOSFET product from ON Semiconductor, renowned for its efficiency and reliability in power management applications. This device is specifically designed to cater to the demanding requirements of modern electronic circuits, offering low on-resistance and a high continuous drain current capability.

Key Features

  • Low RDS(on): The device exhibits an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current (ID): It is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • High Thermal Performance: With an excellent thermal design, the NTMFS5834NLT1G can operate at higher temperatures while maintaining its performance, ensuring reliability in thermally challenging situations.
  • Single N-Channel: The single N-Channel configuration provides ease of design and simplicity in various applications, including power supplies and motor controls.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with environmentally friendly materials.

Applications

The NTMFS5834NLT1G is suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Synchronous Rectification
  • Load Switching

Package and Quality

Enclosed in a compact, surface-mount package, the NTMFS5834NLT1G is designed to fit into space-constrained applications while providing robust performance. The product is provided in a Pb-free, Halogen-free/BFR-free, and are RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and quality.

Technical Specifications

Parameter Value
VDS 40V
RDS(on) 1.8 mΩ
ID 195A

For those seeking a reliable and efficient power management solution, the NTMFS5834NLT1G from ON Semiconductor represents a premier choice that delivers both performance and sustainability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4977 $59.7240
285+ $0.4084 $116.3940
440+ $0.3957 $174.1080
605+ $0.3829 $231.6545
785+ $0.3702 $290.6070
1,045+ $0.3319 $346.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess