EN
  • EN
  • DE

NTMFS6D1N08HT1G

Part No NTMFS6D1N08HT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 17A/89A 5DFN / N-Channel 80 V 17A (Ta), 89A (Tc) 3.8W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 17A, 89A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 5.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 120µA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2085 pF @ 40 V
Power Dissipation (Max) 3.8W, 104W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Case / Package 8-PowerTDFN, 5 Leads
Base Product Number NTMFS6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTMFS6D1N08HT1GOSDKR,NTMFS6D1N08HT1GOSTR,NTMFS6D1N08HT1GOSCT
Standard Package 1,500
Win Source Part Number 1324431-NTMFS6D1N08HT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS6D1N08HT1G CAD Model

Description

Product Overview: NTMFS6D1N08HT1G

The NTMFS6D1N08HT1G is a cutting-edge MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach and reliable products in the semiconductor industry. This particular MOSFET is designed to meet the high-performance requirements of modern electronic applications, providing a combination of efficiency, power handling, and thermal management.

Key Features

  • High Efficiency: The NTMFS6D1N08HT1G boasts low on-resistance (RDS(on)), which translates to reduced power dissipation and improved overall efficiency in applications.
  • Power Handling: With its ability to handle significant power levels, this MOSFET is suitable for high-power density applications that demand reliable performance.
  • Thermal Performance: The product features an enhanced package design that optimizes thermal resistance, ensuring better heat dissipation and stability under high-temperature conditions.
  • Robustness: Constructed to withstand harsh environments, the NTMFS6D1N08HT1G is characterized by its ruggedness and durability.
  • Advanced Technology: Utilizing ON Semiconductor's latest technology, this MOSFET offers fast switching speeds, which is essential for reducing switching losses in high-frequency operations.

Applications

The NTMFS6D1N08HT1G is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management solutions

Product Specifications

The NTMFS6D1N08HT1G operates with a continuous drain current of up to 194 A and features a maximum drain-source voltage (VDSS) of 80 V. Its low gate charge and capacitance make it an excellent choice for applications requiring high-speed switching. The product is available in a compact, surface-mount package, which is ideal for space-constrained applications.

ON Semiconductor's commitment to quality ensures that the NTMFS6D1N08HT1G meets the highest standards, providing reliability and performance that engineers and designers can trust for their most demanding projects.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,310 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess