EN
  • EN
  • DE

NTMSD3P102R2

Part No NTMSD3P102R2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.34A 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.34A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 750pF @ 16V
Maximum Gate-Source Voltage ±20V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 730mW (Ta)
Maximum Rds On at Id,Vgs 85 mOhm @ 3.05A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 101488-NTMSD3P102R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMSD3P102R2 CAD Model

Description

ON Semiconductor NTMSD3P102R2 Power MOSFET

The ON Semiconductor NTMSD3P102R2 is a high-performance Power MOSFET designed to meet the rigorous demands of power management applications. This device is a part of ON Semiconductor's portfolio of energy-efficient power MOSFETs that are engineered to reduce power losses, improve efficiency, and extend the life of electronic products.

Key Features

  • Low R<sub>DS(on): The NTMSD3P102R2 boasts an exceptionally low on-resistance, which translates into minimal conduction losses and improved overall efficiency in power conversion applications.
  • High Power Density: With its compact footprint, this MOSFET offers a high power density, making it an ideal choice for space-constrained applications that require high performance.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the NTMSD3P102R2 offers superior performance in terms of switching speed and gate charge, leading to less power dissipation during operation.
  • Robust Thermal Performance: The device is designed to handle high thermal loads, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The NTMSD3P102R2 is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Computing systems
  • Automotive applications
  • LED lighting solutions

Product Specifications

The NTMSD3P102R2 is a N-channel MOSFET with the following specifications:

  • VDSS: 30V
  • ID: 13A
  • R<sub>DS(on): 8.8 mΩ at V<sub>GS = 10V
  • Package: Micro8™

ON Semiconductor's commitment to innovation is evident in the NTMSD3P102R2, making it an excellent choice for designers looking to optimize their power management systems. The combination of low on-resistance, high efficiency, and advanced technology makes this MOSFET a powerful component for a variety of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5124 $58.9260
275+ $0.4204 $115.6100
430+ $0.4074 $175.1820
590+ $0.3942 $232.5780
760+ $0.3811 $289.6360
1,015+ $0.3416 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess