EN
  • EN
  • DE

NTP45N06LG

Part No NTP45N06LG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 45A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 45A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 32nC @ 5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 2.4W (Ta), 125W (Tj)
Maximum Rds On at Id,Vgs 28 mOhm @ 22.5A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1083975-NTP45N06LG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Communications & Networking, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian NTP45N06LG CAD Model

Description

The NTP45N06LG is a high-performance Power MOSFET produced by ON Semiconductor, designed to meet the rigorous demands of modern electronic circuits. This device is particularly well-suited for applications requiring efficient power management and high-speed switching. It is a member of the Power MOSFET portfolio that focuses on delivering energy-efficient, robust, and reliable solutions for a wide range of applications.

Key Features

  • Low RDS(on): The NTP45N06LG features a low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 45A, providing ample current capacity for high-power tasks.
  • Voltage Rating: With a drain-to-source voltage (VDSS) of 60V, the NTP45N06LG is well-suited for a broad range of applications, from automotive to industrial systems.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, making it compatible with microcontroller and logic circuits without the need for additional driver circuitry.
  • Fast Switching Speed: Quick switching characteristics enable efficient operation at high frequencies, reducing switching losses and improving performance in high-speed applications.
  • Thermal Management: Enhanced thermal characteristics ensure reliable operation even under high temperature conditions, thanks to its robust package design.

Applications

The NTP45N06LG is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Switch mode power supplies (SMPS)
  • Battery management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTP45N06LG is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Conclusion

The NTP45N06LG MOSFET from ON Semiconductor represents a blend of efficiency, reliability, and performance. Whether for power regulation, motor control, or high-speed switching, this MOSFET stands out as a solid choice for engineers and designers looking to optimize their electronic systems.

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,987 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess