EN
  • EN
  • DE

NTP75N03-006

Part No NTP75N03-006
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 75A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 75nC @ 5V
Max Input Capacitance 5635pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 37.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1083992-NTP75N03-006
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTP75N03-006 CAD Model

Description

The ON Semiconductor NTP75N03-006 is a high-performance Power MOSFET designed to address a wide range of applications requiring efficient power management and delivery. This MOSFET is a part of ON Semiconductor's renowned N-channel Trench Power MOSFETs, which are well-known for their high efficiency, reliability, and performance in various electronic devices.

Key Features

  • High Current Capability: The NTP75N03-006 is capable of handling continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) value of just 0.003 ohms, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • High-Speed Switching: The device is optimized for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: The MOSFET is designed to operate effectively over a wide temperature range, with an enhanced thermal design that helps to dissipate heat quickly.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with a variety of control circuits and microcontrollers.

Applications

The NTP75N03-006 is versatile and can be used in a variety of applications such as:

  • Power supply systems
  • DC-to-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Synchronous rectification

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NTP75N03-006 is no exception. It is built with state-of-the-art manufacturing processes that ensure reliability and performance consistency. This MOSFET is also RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronic components.

Conclusion

The NTP75N03-006 by ON Semiconductor is an excellent choice for designers looking for a robust, high-performance Power MOSFET. Its combination of high current capability, low on-resistance, and high-speed switching makes it ideal for demanding power management applications, ensuring efficiency and reliability in your electronic designs.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9780 $58.6800
145+ $0.8025 $116.3625
225+ $0.7775 $174.9375
310+ $0.7524 $233.2440
400+ $0.7272 $290.8800
535+ $0.6520 $348.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess