EN
  • EN
  • DE

NTP75N03L09G

Part No NTP75N03L09G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 75A TO220AB / N-Channel 30 V 75A (Tc) 2.5W (Ta), 125W (Tc) Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 8mOhm @ 37.5A, 5V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 75 nC @ 5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5635 pF @ 25 V
Power Dissipation (Max) 2.5W (Ta), 125W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number NTP75N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NTP75N03L09GOS
Standard Package 50
Win Source Part Number 1082907-NTP75N03L09G
Ultra Librarian 3D Model Ultra Librarian NTP75N03L09G CAD Model

Description

ON Semiconductor NTP75N03L09G MOSFET Overview

The NTP75N03L09G from ON Semiconductor is a high-performance Power MOSFET designed to meet the rigorous demands of power conversion and switching applications. This device is particularly suitable for use in automotive, industrial, and computing sectors where efficiency and reliability are of utmost importance.

Key Features

  • Low On-Resistance: The NTP75N03L09G features a low on-resistance (RDS(on)), which translates to reduced conduction losses and improved efficiency in applications where it is deployed.
  • High Current Capability: This MOSFET can handle high levels of continuous and pulsed currents, making it an excellent choice for high-power applications.
  • Logic Level Gate Drive: It is designed to be driven by logic-level voltages, facilitating easier integration with control circuits and microcontrollers.
  • Robust Thermal Characteristics: The device is encapsulated in a TO-220 package, known for its excellent thermal performance, ensuring the MOSFET operates reliably even under high temperature conditions.

Applications

The versatility of the NTP75N03L09G MOSFET makes it suitable for a wide array of applications, including:

  • Automotive systems such as engine control units and power distribution modules.
  • DC/DC converters, which are integral in power supply units.
  • Motor control circuits for industrial automation.
  • Switch mode power supplies (SMPS) used in various electronic devices.

Product Specifications

With a drain-to-source voltage (VDSS) of 30V and a continuous drain current (ID) of 75A, the NTP75N03L09G is built to handle significant power. The device also features a low threshold voltage (VGS(th)), ensuring it can be activated at lower gate voltages, which is beneficial for battery-operated systems. ON Semiconductor has designed the NTP75N03L09G with an emphasis on reliability, incorporating features such as a rugged gate oxide and a 100% avalanche tested design.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The NTP75N03L09G is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This commitment to sustainability makes the NTP75N03L09G an ideal choice for designers looking to create eco-conscious electronic products.

Overall, the NTP75N03L09G MOSFET from ON Semiconductor is a reliable and efficient solution for high-power switching applications, offering robust performance in a wide range of operating conditions.

You May Also Be Interested in

Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6699 $60.2910
215+ $0.5498 $118.2070
325+ $0.5336 $173.4200
450+ $0.5163 $232.3350
580+ $0.4990 $289.4200
780+ $0.4470 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess