EN
  • EN
  • DE

NTP90N02G

Part No NTP90N02G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 90A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 90A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 29nC @ 4.5V
Max Input Capacitance 2120pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 90A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1084000-NTP90N02G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTP90N02G CAD Model

Description

ON Semiconductor NTP90N02G Power MOSFET

The NTP90N02G is a high-performance Power MOSFET from ON Semiconductor, designed to meet the rigorous demands of power regulation applications. This device is well-suited for a wide range of applications, including power supply, automotive, and industrial systems, where high efficiency and reliability are paramount. The NTP90N02G features advanced technology that provides superior switching performance and high thermal stability.

Key Features

  • Low On-Resistance: The NTP90N02G boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: This MOSFET is capable of handling high currents, making it ideal for power-intensive applications.
  • Robust Thermal Performance: With an excellent thermal design, the NTP90N02G can operate at higher temperatures, ensuring reliable performance even under strenuous conditions.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, simplifying the drive circuitry in many applications.

Electrical Characteristics

  • V<sub>DSS: 24V, Drain-to-Source Voltage
  • I<sub>D: 90A, Continuous Drain Current
  • P<sub>D: 125W, Power Dissipation
  • R<sub>DS(on): 2.5mΩ (Typical) at V<sub>GS = 10V
  • Fast Switching Speed: Ensures efficient operation and minimizes switching losses.

Package and Mounting

The NTP90N02G is available in a TO-220 package, which is widely recognized for its ease of mounting and excellent thermal and electrical characteristics. The device is designed for through-hole mounting, which facilitates secure mechanical attachment and efficient heat dissipation.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

With its combination of low on-resistance, high current handling, and robust thermal performance, the ON Semiconductor NTP90N02G Power MOSFET is an excellent choice for designers seeking to optimize their power regulation systems for efficiency and reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4603 $59.8390
310+ $0.3777 $117.0870
475+ $0.3659 $173.8025
655+ $0.3541 $231.9355
845+ $0.3423 $289.2435
1,130+ $0.3069 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess