EN
  • EN
  • DE

NTR4502NT1G

Part No NTR4502NT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958615-NTR4502NT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTR4502NT1G CAD Model

Description

The NTR4502NT1G from ON Semiconductor is a high-performance N-Channel Power MOSFET designed for a variety of applications that demand efficient power management and high reliability. This compact and energy-efficient device is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The NTR4502NT1G boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation, making it suitable for switching regulators, converters, and power management circuits.
  • Low Threshold Voltage: With a low threshold voltage, this device can be driven at lower gate voltages, which is beneficial in low-voltage applications.
  • ESD Protection: The built-in ESD protection feature safeguards the MOSFET from electrostatic discharges, enhancing its durability and reliability in sensitive applications.
  • SOT-23 Package: Encased in a small SOT-23 package, the NTR4502NT1G is designed for optimal thermal performance and space-saving on PCBs.

Applications

The NTR4502NT1G is versatile and can be used in a broad range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load/Power Switching
  • Portable Electronic Devices

Technical Specifications

  • Drain-to-Source Voltage (VDS): 20V
  • Continuous Drain Current (ID): 5.8A
  • Power Dissipation (PD): 1.25W
  • Operating Temperature: -55°C to +150°C

The NTR4502NT1G N-Channel Power MOSFET by ON Semiconductor is a testament to the company's commitment to providing innovative, high-quality components for modern electronic designs. With its combination of efficiency, speed, and compact form factor, it stands as a solid choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess