ON Semiconductor NTR4503NT1G/TR3 - N-Channel MOSFET
The NTR4503NT1G/TR3 is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This MOSFET is part of ON Semiconductor's broad portfolio of power management devices, offering a combination of low on-resistance and cost-effectiveness, making it an ideal choice for a wide range of power switching applications.
With its compact SOT-23 package, the NTR4503NT1G/TR3 is designed for space-constrained applications while still delivering robust performance. It features a drain-to-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 4.7A, providing efficient power handling capabilities. The low threshold voltage ensures that the device can be driven at low gate voltages, making it compatible with low-voltage logic signals and suitable for battery-operated devices.
The device's low on-resistance (R<sub>DS(on)) minimizes conduction losses, enhancing overall system efficiency. This characteristic, combined with its fast switching speed, makes the NTR4503NT1G/TR3 an excellent choice for high-efficiency power management in portable electronics, power supply circuits, DC-DC converters, and load switch applications.
ON Semiconductor has designed the NTR4503NT1G/TR3 with reliability in mind. It features built-in electrostatic discharge (ESD) protection, which guards against inadvertent damage during handling and operation. The device also boasts a high tolerance for thermal stress, with an operating junction temperature range from -55°C to 150°C, ensuring stable performance across a wide range of environmental conditions.
For designers and engineers looking to implement a cost-effective, energy-efficient solution in their power management systems, the NTR4503NT1G/TR3 offers a compelling option. Its combination of low on-resistance, high current capability, and small form factor makes it a versatile component for today's energy-conscious electronic designs.
As part of ON Semiconductor's commitment to environmental sustainability, the NTR4503NT1G/TR3 is also available in a lead-free, halogen-free version, ensuring compliance with current RoHS regulations and facilitating the production of greener electronic products.