EN
  • EN
  • DE

NTS4001NT1

Part No NTS4001NT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 270MA SC70-3 / N-Channel 30 V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 270mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4V
Rds On (Max) @ Id, Vgs 1.5Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id 1.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 1.3 nC @ 5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 33 pF @ 5 V
Power Dissipation (Max) 330mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SC-70-3 (SOT323)
Package / Case SC-70, SOT-323
Base Product Number NTS400
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1350195-NTS4001NT1
Ultra Librarian 3D Model Ultra Librarian NTS4001NT1 CAD Model

Description

The ON Semiconductor NTS4001NT1G is a high-performance, N-channel MOSFET that offers efficient power management for a wide range of applications. This MOSFET is designed to provide low on-resistance and high switching performance, making it an ideal choice for power conversion and management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The NTS4001NT1G features a low on-resistance of just 7.5 mΩ at a 10V gate drive, which enhances its efficiency by minimizing power losses during operation.
  • High Current Capacity: With a continuous drain current of 6.9A, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • High Switching Speed: The fast switching speed of this device ensures efficient operation, reducing switching losses and improving overall performance.
  • Low Threshold Voltage: It has a low threshold voltage that allows for operation at lower gate voltages, thereby reducing power consumption and making it suitable for battery-powered devices.
  • Small Package: Available in a compact SOT-23 package, the NTS4001NT1G is ideal for space-constrained applications.

Applications

The NTS4001NT1G is versatile enough to be used in a variety of circuits and products, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Motor Control Circuits
  • Load Switches
  • Switching Regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTS4001NT1G is no exception. This device is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. With its robust construction and proven design, the NTS4001NT1G is a product that engineers and designers can trust to perform consistently over time.

Conclusion

Whether you're designing power supplies, managing power in portable devices, or controlling motors, the NTS4001NT1G from ON Semiconductor provides the performance, efficiency, and reliability required for today's electronic devices. Its combination of low on-resistance, high current capacity, and fast switching speeds makes it an excellent choice for a multitude of power management applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess