EN
  • EN
  • DE

DCX55

Part No DCX55
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166935-DCX55
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCX55 CAD Model

Description

The DCX55 is a cutting-edge semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to the needs of modern electronic circuits, providing a reliable and efficient solution for a variety of applications.

Key Features

  • High Current Capability: The DCX55 is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Saturation Voltage: It operates with a low saturation voltage to ensure energy efficiency, reducing power loss and heat generation within electronic systems.
  • Fast Switching Speed: The device is engineered for rapid switching, which is essential for high-frequency operations and helps in minimizing switching losses.
  • Robust Thermal Performance: With an excellent thermal management design, the DCX55 can maintain its performance even under high-temperature conditions.
  • Compact Form Factor: The small footprint of the DCX55 allows for its integration into space-constrained applications without compromising performance.

Applications

The versatility of the DCX55 makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drivers
  • LED Lighting
  • Charging Systems for Batteries
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DCX55 is no exception, having undergone rigorous testing to ensure its performance and durability over time. Customers can trust in the DCX55 for their critical applications, knowing it is backed by Diodes Incorporated's reputation for excellence in semiconductor technology.

Technical Support and Resources

Diodes Incorporated provides comprehensive technical support for the DCX55, including detailed datasheets, application notes, and design tools. Engineers and product designers can access a wealth of resources to aid in the integration of the DCX55 into their projects, ensuring a smooth design process and optimal utilization of the device's capabilities.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
2-Wire Serial EEPROM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess