EN
  • EN
  • DE

NTST20120CTG

Part No NTST20120CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 23 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name NTST20120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929483-NTST20120CTG
Ultra Librarian 3D Model Ultra Librarian NTST20120CTG CAD Model

Description

ON Semiconductor NTST20120CTG Overview

The NTST20120CTG is a high-performance, dual Schottky diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to meet the needs of applications requiring efficient power management and high reliability. The NTST20120CTG is housed in a compact TO-220-3 package, making it suitable for space-constrained applications.

Key Features

  • High Forward Surge Capability: This diode is capable of handling high surge currents, ensuring robust performance during transient conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which translates to reduced power loss and improved system efficiency, particularly important in power-sensitive applications.
  • Dual Diode Configuration: The NTST20120CTG contains two Schottky diodes in a common cathode arrangement, providing design flexibility and the ability to handle higher currents through parallel operation.
  • High Junction Temperature: With an operating junction temperature range of -55°C to +150°C, the diode ensures reliable performance across a wide range of temperature conditions.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The inclusion of a guard ring significantly enhances the ruggedness and reliability of the diode, making it an ideal choice for demanding environments.

Applications

The NTST20120CTG is suitable for a variety of applications, including but not limited to:

  • Power supply management in consumer electronics
  • Automotive applications requiring high reliability
  • DC-DC converters
  • Free-wheeling and polarity protection diodes
  • Solar inverters and other renewable energy systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTST20120CTG is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain harmful substances such as lead, mercury, or cadmium. This commitment to sustainability makes the NTST20120CTG an excellent choice for eco-conscious designers and manufacturers looking to create greener products.

In summary, the NTST20120CTG from ON Semiconductor is a robust, efficient, and reliable component that is well-suited for a wide range of high-performance power management applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess