EN
  • EN
  • DE

NTTFS008P03P8Z

Part No NTTFS008P03P8Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 22A/96A 8PQFN / P-Channel 30 V 22A (Ta), 96A (Tc) 2.36W (Ta), 50W (Tc) Surface Mount 8-PQFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 22A, 96A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 3.8mOhm @ 18A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 134 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 5600 pF @ 15 V
Power Dissipation (Max) 2.36W, 50W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-PQFN (3.3x3.3)
Case / Package 8-PowerWDFN
Base Product Number NTTFS008
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTTFS008P03P8ZCT,488-NTTFS008P03P8ZDKR,488-NTTFS008P03P8ZTR
Standard Package 3,000
Win Source Part Number 1325400-NTTFS008P03P8Z
Ultra Librarian 3D Model Ultra Librarian NTTFS008P03P8Z CAD Model

Description

The NTTFS008P03P8Z is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the high-performance demands of modern electronic applications, providing both efficiency and reliability.

Key Features

  • Low R<sub>DS(on): The device features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Density: With its compact footprint, the NTTFS008P03P8Z is optimized for space-constrained applications while delivering high power density.
  • High Switching Speed: The fast switching capability of this MOSFET makes it suitable for high-frequency operations, contributing to better performance in power conversion and management tasks.
  • P-Ch MOSFET: As a P-Channel MOSFET, it offers simplicity in driving circuits, often requiring a less complex gate drive circuit compared to its N-Channel counterparts.
  • Thermal Performance: The product is encapsulated in a thermally efficient package, ensuring heat is effectively dissipated, which enhances longevity and stable operation.

Applications

The NTTFS008P03P8Z is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Power Management in portable devices
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTTFS008P03P8Z is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. Its robust design is capable of withstanding the challenges of thermal and electrical stresses, making it a reliable choice for critical applications.

Environmental Compliance

Adhering to environmental standards, the NTTFS008P03P8Z complies with RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and consumers alike.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5434 $50.8680
48+ $2.0869 $100.1712
75+ $2.0217 $151.6275
103+ $1.9565 $201.5195
133+ $1.8913 $251.5429
177+ $1.6956 $300.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,602 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess