EN
  • EN
  • DE

NTTFS4C10NTWG

Part No NTTFS4C10NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8.2A/44A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-WDFN (3.3x3.3)
Family Name NTTFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTTFS4C10NTWGOSDKR, NTTFS4C10NTWGOSTR, NTTFS4C10NTWG-ND, NTTFS4C10NTWGOSCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887833-NTTFS4C10NTWG
Ultra Librarian 3D Model Ultra Librarian NTTFS4C10NTWG CAD Model

Description

The NTTFS4C10NTWG is a high-performance Power MOSFET from ON Semiconductor, designed to deliver efficient power management and conversion for a wide range of applications. This power MOSFET is a part of ON Semiconductor's extensive portfolio of energy-efficient devices, which are known for their reliability and durability.

Key Features:

  • Low R<sub>DS(on): This device offers a low on-resistance, which means it has a reduced conduction loss when the MOSFET is in the "on" state. This feature is crucial for applications that require high efficiency and can lead to lower power dissipation and improved thermal performance.
  • High Continuous Drain Current (I<sub>D): With the capability to handle a high continuous drain current, this MOSFET can support applications that demand high power density and robustness.
  • Optimized Gate Charge (Q<sub>g): The optimized gate charge allows for faster switching speeds, which is beneficial for high-frequency applications and can contribute to reduced switching losses.
  • Single N-Channel: As a single N-Channel MOSFET, it is suitable for a variety of circuit configurations and can be easily integrated into different designs.
  • Compact and Robust Package: The NTTFS4C10NTWG comes in a compact 5x6 mm footprint, which is ideal for space-constrained applications. Its robust package ensures durability and long-term reliability.

Applications:

The NTTFS4C10NTWG is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing and Server Applications
  • Telecommunication Equipment
  • Automotive Systems

ON Semiconductor's NTTFS4C10NTWG Power MOSFET is an excellent choice for designers looking for a device that offers high efficiency, fast switching, and a compact package. Its performance characteristics make it well-suited for both consumer and industrial applications where power efficiency is paramount.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6303 $59.8785
225+ $0.5172 $116.3700
350+ $0.5010 $175.3500
480+ $0.4849 $232.7520
620+ $0.4687 $290.5940
825+ $0.4202 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess