EN
  • EN
  • DE

NTUD3174NZT5G

Part No NTUD3174NZT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET ARRAY 2NCH 20V SOT963
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 220mA (Ta)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 100mA, 4.5V
Gate-Source Threshold Voltage 1V @ 100μA
Max Input Capacitance 12.5pF @ 15V
Maximum Power Dissipation 125mW (Ta)
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-963
Win Source Part Number 1084046-NTUD3174NZT5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTUD3174NZT5G CAD Model

Description

The NTUD3174NZT5G from ON Semiconductor is a state-of-the-art, high-performance, dual N-channel and P-channel MOSFET housed in a compact SOT-963 package. This product is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and signal switching with minimal power loss.

Key Features

  • Low On-Resistance: The NTUD3174NZT5G boasts exceptionally low on-resistance, which translates to reduced conduction losses and enhanced power efficiency in your circuit designs.
  • Compact SOT-963 Package: Its ultra-small footprint is perfect for space-constrained applications, allowing designers to maximize board space without sacrificing performance.
  • Dual MOSFET Configuration: This device integrates both an N-channel and a P-channel MOSFET, providing versatility and simplifying designs by reducing component count.
  • High-Speed Switching: Designed for fast switching applications, it supports high-frequency operation which is crucial for power regulation and conversion in modern electronics.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with low-voltage logic levels and reducing power consumption.

Applications

The NTUD3174NZT5G is suitable for a wide range of applications, including:

  • Power management for portable devices
  • DC-DC converters
  • Load/Power switches
  • Battery management systems
  • Signal switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NTUD3174NZT5G is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across various conditions and applications. Whether you're working on consumer electronics, automotive systems, or industrial equipment, you can trust this MOSFET to deliver the efficiency and reliability that your projects require.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4142 $57.9880
340+ $0.3400 $115.6000
530+ $0.3293 $174.5290
725+ $0.3187 $231.0575
940+ $0.3081 $289.6140
1,255+ $0.2762 $346.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess