EN
  • EN
  • DE

NTZD3154NT5G

Part No NTZD3154NT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 0.54A SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 540mA
Maximum Rds On at Id,Vgs 550 mOhm @ 540mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 150pF @ 16V
Maximum Power Dissipation 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563-6
Win Source Part Number 025842-NTZD3154NT5G
Family Name NTZD3154N
Introduction Date July 08, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian NTZD3154NT5G CAD Model

Description

ON Semiconductor NTZD3154NT5G MOSFET

The ON Semiconductor NTZD3154NT5G is a high-performance, dual N-Channel, enhancement mode field-effect transistor (MOSFET) that comes in an ultra-compact SOT-563 package. This advanced technology MOSFET is designed for use in power management applications where space is at a premium and efficiency is crucial.

With its low on-resistance and high switching speed, the NTZD3154NT5G is optimized for low voltage power management applications, including load switch, power distribution, and converter circuits. Its dual N-Channel configuration allows for design flexibility, making it suitable for a variety of circuit topologies and complex integrated circuits.

Key Features:

  • Low On-Resistance: The device features a very low on-resistance of typically 20 mOhms at 4.5V gate drive, which helps to reduce power loss and improve efficiency in power management circuits.
  • High Current Capability: It can handle continuous drain currents up to 3.7 A, making it suitable for handling moderate power loads.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic signals, simplifying the interface with microcontrollers and other control ICs.
  • ESD Protection: The device includes built-in ESD protection, providing robustness and reliability in sensitive electronic applications.
  • Compact Package: The small SOT-563 package saves valuable board space, which is essential for modern compact electronic devices.

Applications:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Power Distribution Networks

The NTZD3154NT5G is RoHS compliant and halogen-free, ensuring that it meets the latest environmental standards for electronic components. Its combination of performance, efficiency, and small form factor makes it an excellent choice for designers looking to optimize their power management solutions in both consumer and industrial electronics.

ON Semiconductor provides detailed datasheets, application notes, and design resources to support the integration of the NTZD3154NT5G into a wide range of applications, ensuring that engineers can take full advantage of its features and performance.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295,080 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess