EN
  • EN
  • DE

NUF2114MNT1G

Part No NUF2114MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 9 OHM/60PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 50MHz (Cutoff)
Attenuation Value -30dB @ 900MHz to 3GHz
Resistance - Channel (Ohms) 9
Values R = 9 Ohms, C = 60pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 025852-NUF2114MNT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF2114MNT1G CAD Model

Description

ON Semiconductor NUF2114MNT1G Product Overview

The NUF2114MNT1G from ON Semiconductor is a cutting-edge EMI Filter with ESD protection, designed to provide a comprehensive solution for electronic devices susceptible to electromagnetic interference and electrostatic discharge. This compact and highly effective component is essential for maintaining the integrity and performance of sensitive circuits in a wide range of applications.

Key Features

  • EMI Filtering: The NUF2114MNT1G offers superior EMI filtering capabilities, ensuring that noise from RF and other sources does not compromise the performance of your device.
  • Integrated ESD Protection: This product is equipped with robust ESD protection, safeguarding your electronic devices from the potentially damaging effects of electrostatic discharge events.
  • Compact Design: The component comes in a small, leadless package that is ideal for space-constrained applications, enabling designers to maintain a compact device footprint without sacrificing performance.
  • High-Speed Data Line Protection: Designed to protect high-speed data lines, the NUF2114MNT1G is perfect for applications where data integrity is paramount.
  • Low Pass Filter: The integrated low pass filter provides additional noise attenuation, contributing to a cleaner signal environment for sensitive electronics.

Applications

The NUF2114MNT1G is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Notebook Computers
  • Portable Electronics
  • MP3 Players
  • Electronic Peripherals

Technical Specifications

This EMI filter and ESD protection device is available in a UDFN package and is rated for an operating temperature range of -40°C to +85°C. It features multiple channels and is RoHS compliant, making it an environmentally friendly choice for your electronic designs.

When it comes to protecting your electronic devices from EMI and ESD, the NUF2114MNT1G from ON Semiconductor is a reliable and efficient choice that combines performance with a small form factor, making it an ideal solution for modern electronic applications.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0896 $54.4800
115+ $0.8941 $102.8215
175+ $0.8661 $151.5675
240+ $0.8382 $201.1680
310+ $0.8102 $251.1620
415+ $0.7264 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess