ON Semiconductor NUF2212XV6T1 EMI Filter
The ON Semiconductor NUF2212XV6T1 is a cutting-edge EMI (Electromagnetic Interference) filter device designed with integrated ESD (Electrostatic Discharge) protection. This component is specifically engineered to suppress unwanted EMI signals and safeguard sensitive electronic circuits from static electricity and transient voltage spikes, making it an ideal choice for high-speed data line applications.
Constructed with a 6-line common mode filter, the NUF2212XV6T1 is particularly suitable for noise suppression on data lines where space is at a premium. It's housed in a compact, lead-free UDFN package, measuring just 1.45 x 1.0 x 0.55 mm, which allows for space-saving PCB (Printed Circuit Board) design and is especially beneficial for portable electronic devices.
The NUF2212XV6T1 boasts a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The device's integrated ESD protection can withstand up to ±15kV air discharge and ±8kV contact discharge, as per the IEC 61000-4-2 standard, providing robust defense for sensitive electronic components.
With its low-pass filter design, the NUF2212XV6T1 effectively minimizes signal interference that can degrade the performance of high-speed interfaces such as USB 2.0, IEEE 1394, HDMI, and LVDS. Its low insertion loss ensures that signal integrity is maintained, while its high attenuation capabilities in the 800 MHz to 2.7 GHz frequency range make it a strong barrier against common sources of EMI.
ON Semiconductor's commitment to environmental sustainability is reflected in the NUF2212XV6T1, which is RoHS compliant and free from environmentally harmful substances. The device's optimal combination of EMI filtering and ESD protection, along with its compact size, makes it an excellent choice for designers looking to enhance the reliability and longevity of their electronic products in today's EMI-prone environments.
Whether it's for mobile phones, digital cameras, notebooks, or other portable applications, the NUF2212XV6T1 from ON Semiconductor is a robust solution to protect and improve the performance of electronic devices.