EN
  • EN
  • DE

NUP4000DR2G

Part No NUP4000DR2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15VWM 30VC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 30V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060722-NUP4000DR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian NUP4000DR2G CAD Model

Description

ON Semiconductor NUP4000DR2G Overview

The ON Semiconductor NUP4000DR2G is a cutting-edge, multi-line, low-capacitance TVS diode array designed to protect sensitive electronic devices from the ravages of electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT), and lightning-induced surge currents. This robust component is a preferred choice for safeguarding high-speed data lines and I/O ports in a wide array of applications, including mobile handsets, personal computers, and other portable electronics where space is at a premium and protection from electrical threats is paramount.

Key Features

  • ESD Protection: The NUP4000DR2G offers exceptional ESD protection exceeding the IEC61000-4-2 standard (Level 4), ensuring the safety of your devices during sudden electrostatic occurrences.
  • Low Capacitance: With a design focused on maintaining signal integrity, the device features ultra-low capacitance, making it ideal for high-speed data applications without compromising performance.
  • Multi-Line Protection: This component can protect up to four data or I/O lines simultaneously, providing a compact and efficient solution for comprehensive circuit defense.
  • Low Leakage Current: It boasts a low leakage current, which is critical for battery-powered devices where power conservation is crucial.
  • Robust Surge Protection: The NUP4000DR2G is capable of withstanding surge currents, thereby safeguarding electronics against more severe electrical threats.

Applications

The versatility of the NUP4000DR2G allows it to be used in a multitude of applications. Its primary use is to provide protection for high-speed data lines such as USB 2.0, FireWire, HDMI, and Ethernet. Additionally, it can be employed in protecting general-purpose I/Os and VCC bus lines, thus ensuring the longevity and reliability of consumer electronics, computing devices, and communication systems.

Package and Quality

ON Semiconductor has packaged the NUP4000DR2G in a space-saving SOT-143-4 package, which not only conserves board space but also allows for simplified design integration. Manufactured with ON Semiconductor's commitment to quality, the NUP4000DR2G meets strict industry standards, ensuring both durability and performance for critical applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0411 $69.1233
7+ $18.9050 $132.3350
10+ $18.3148 $183.1480
14+ $17.7235 $248.1290
17+ $17.1333 $291.2661
23+ $15.3603 $353.2869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess