EN
  • EN
  • DE

NUP4202W1T2G

Part No NUP4202W1T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14.5VC SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14.5V (Typ)
Peak Pulse Current(Ippm) 28A (8/20μs)
Power Dissipation - Pd 500W
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 025870-NUP4202W1T2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUP4202W1T2G CAD Model

Description

Overview of NUP4202W1T2G from ON Semiconductor

The NUP4202W1T2G is a cutting-edge ESD protection device designed by ON Semiconductor, renowned for its robust performance in safeguarding sensitive electronic components from electrostatic discharge (ESD) damage. This compact, surface-mount component is a vital addition to any circuit where ESD protection is a priority, such as in consumer electronics, communication devices, and computer interfaces.

Key Features

  • ESD Protection: The NUP4202W1T2G offers exceptional ESD protection, capable of withstanding ESD strikes as per the IEC 61000-4-2 standard, ensuring the safety of the devices it is used in.
  • Low Capacitance: With its low loading capacitance, it is an ideal choice for protecting high-speed data lines without compromising signal integrity.
  • Bi-directional Design: Its bi-directional design allows it to protect circuits from ESD strikes coming from both directions, adding to its versatility.
  • Multiple Applications: It is suitable for a wide range of applications, including USB 2.0, HDMI, and Ethernet ports, among others.

Product Specifications

The NUP4202W1T2G is housed in a small SOT-563 package, making it a space-saving solution for modern compact electronics. It features a 5 V working voltage, which is common in many logic-level circuits. The device also boasts a low clamping voltage, which is crucial for protecting sensitive circuit components during an ESD event.

Applications

This ESD protection device is designed for use in various applications where data line protection is needed. It is particularly well-suited for:

  • Portable electronics such as smartphones and tablets
  • Computer peripherals including keyboards and mice
  • Communication systems such as network ports and telephone lines
  • Audio/Video inputs like HDMI and AV ports

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the NUP4202W1T2G is no exception. It is manufactured to stringent industry standards, ensuring reliability and performance in even the most demanding environments.

In summary, the NUP4202W1T2G from ON Semiconductor is a highly reliable and efficient solution for ESD protection in sensitive electronics, offering robust defense against electrostatic discharge without compromising the functionality of the protected device.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0339 $50.0025
3,600+ $0.0278 $100.0800
5,560+ $0.0270 $150.1200
7,665+ $0.0261 $200.0565
9,925+ $0.0252 $250.1100
13,275+ $0.0226 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess