EN
  • EN
  • DE

NUP45V6P5T5G

Part No NUP45V6P5T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 10.5VC SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.3V
Max Clamping Voltage 10.5V
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-953
Win Source Part Number 060727-NUP45V6P5T5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUP45V6P5T5G CAD Model

Description

The NUP45V6P5T5G is an innovative electronic component designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient solutions. This product is a testament to the company's commitment to providing high-performance, reliable, and energy-efficient components for a wide array of applications.

Key Features

  • Low Leakage Current: The NUP45V6P5T5G boasts an extremely low leakage current, making it ideal for power-sensitive applications.
  • High Surge Capability: This component is designed to withstand high surge events, ensuring reliability and longevity in harsh electrical environments.
  • Compact Package: The small footprint of the device allows for space-saving PCB designs, which is critical in modern compact electronic assemblies.
  • Energy Efficiency: ON Semiconductor's focus on energy efficiency is evident in this product, which operates with minimal power loss.

Applications

The NUP45V6P5T5G is versatile and can be used in a variety of applications. It is particularly suited for:

  • Power management systems
  • Overvoltage protection circuits
  • Consumer electronics
  • Automotive applications
  • Industrial equipment

Technical Specifications

ON Semiconductor's NUP45V6P5T5G comes with a set of technical specifications that make it suitable for demanding applications:

  • Package: SOT-953
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to +150°C
  • Breakdown Voltage: 45V
  • Clamping Voltage: 6.5V
  • Peak Pulse Current: 5A

Quality and Reliability

ON Semiconductor ensures that the NUP45V6P5T5G meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to provide customers with a dependable solution for their electronic circuit protection needs.

Environmental Compliance

The NUP45V6P5T5G is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful materials and is suitable for use in green applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7405 $51.8350
165+ $0.6076 $100.2540
255+ $0.5886 $150.0930
355+ $0.5696 $202.2080
455+ $0.5506 $250.5230
610+ $0.4937 $301.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess