EN
  • EN
  • DE

NUP8010MNT1G

Part No NUP8010MNT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 13VC DFN8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 3V (Max)
Minimum Breakdown Voltage 5.3V
Max Clamping Voltage 13V
Peak Pulse Current(Ippm) 1.6A (8/20μs)
Power Dissipation - Pd 20W
Applications General Purpose
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (1.6x1.6)
Win Source Part Number 060729-NUP8010MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUP8010MNT1G CAD Model

Description

The NUP8010MNT1G is a cutting-edge ESD protection device from ON Semiconductor, renowned for their commitment to high performance and reliability in the semiconductor industry. This product is designed to safeguard sensitive electronics from electrostatic discharge (ESD) events, which can occur during manufacturing, handling, or in the end-user environment, potentially damaging the electronic components or the device as a whole.

Key Features

  • ESD Protection: The NUP8010MNT1G offers robust ESD protection that meets the IEC61000-4-2 standard, ensuring that devices are shielded from ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Clamping Voltage: This product features a low clamping voltage, which is crucial for protecting sensitive circuits by limiting the voltage spike during an ESD event.
  • Low Capacitance: The device's low capacitance design minimizes signal distortion, making it ideal for high-speed data lines without compromising signal integrity.
  • Multiple Line Protection: It can protect up to four data or I/O lines, offering a compact and efficient solution for devices with limited space.
  • Small Package: The NUP8010MNT1G comes in a small, leadless 10-pin UDFN package, which is highly space-efficient and suitable for portable electronic applications.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and suitable for use in a wide variety of markets, including consumer electronics, computing, and telecommunications.

Applications

The NUP8010MNT1G is versatile and can be used in a broad range of applications. It is particularly well-suited for protecting high-speed data lines in:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Ethernet connections
  • Mobile phones
  • Tablets
  • Notebooks and other portable devices

In summary, the NUP8010MNT1G from ON Semiconductor is an excellent choice for designers looking to enhance the ESD resilience of their electronic products. Its combination of low capacitance, low clamping voltage, and multi-line protection in a compact package makes it an essential component for modern electronic designs where space and performance are at a premium.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess