EN
  • EN
  • DE

NUS5531MTR2G

Part No NUS5531MTR2G
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description MOSFET/BJT SGL P-CH 12V 8-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP, P-Channel
Applications General Purpose
Voltage Rating 20V PNP, 12V P-Channel
Current Rating 2A PNP, 5.47A P-Channel
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 209382-NUS5531MTR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUS5531MTR2G CAD Model

Description

The NUS5531MTR2G is a high-performance integrated circuit from ON Semiconductor, designed to deliver exceptional efficiency and reliability for a wide range of applications. As a leading component in power management solutions, this device is engineered to meet the rigorous demands of modern electronic systems.

Key Features

  • High Efficiency: The NUS5531MTR2G boasts an advanced design that ensures high energy efficiency, which is crucial for reducing heat generation and improving system performance.
  • Integrated Protection: This IC comes with built-in protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the device and the system it is part of from potential damage due to abnormal operating conditions.
  • Compact Footprint: The small form factor of the NUS5531MTR2G makes it ideal for space-constrained applications, allowing designers to minimize PCB size while maintaining robust power management.
  • High Power Density: With its ability to handle high power levels in a compact package, this device is perfect for applications that require a high power density.

Applications

The versatility of the NUS5531MTR2G allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

The NUS5531MTR2G is built with the following technical specifications:

  • Package: Small outline package for surface mount technology
  • Operating Temperature Range: Suitable for commercial-grade applications with a wide operating temperature range.
  • Compliance: Meets the regulatory requirements for global markets, ensuring a high level of safety and reliability.

ON Semiconductor's commitment to quality and performance is evident in the NUS5531MTR2G, making it an excellent choice for designers looking for a robust power management solution. With its advanced features and reliable operation, this integrated circuit can help enhance the efficiency and longevity of your electronic products.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0511
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5918 $60.7344
19+ $6.2289 $118.3491
29+ $6.0349 $175.0121
40+ $5.8397 $233.5880
52+ $5.6456 $293.5712
69+ $5.0612 $349.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess