Product Overview: NVA4153NT1G from ON Semiconductor
The NVA4153NT1G is a high-performance, dual N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to meet a wide range of applications, offering a perfect blend of power efficiency and reliability.
With its compact footprint, the NVA4153NT1G is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications. The device features two MOSFETs with a common drain configuration, which simplifies the PCB layout and reduces component count in applications requiring dual N-channel MOSFETs.
Key Specifications:
- Transistor Polarity: N-Channel
- Continuous Drain Current (ID): 3.2 A
- Drain-Source Breakdown Voltage (VDS): 20 V
- RDS(on): This device boasts a low on-resistance of 100 mΩ at VGS = 4.5 V, which enhances its efficiency by minimizing conduction losses.
- Gate-Source Voltage (VGS): ±8 V
- Maximum Power Dissipation (Pd): 1.25 W
The NVA4153NT1G is designed to deliver excellent performance in switch mode applications. Its fast switching speed and low gate charge make it a suitable choice for high-frequency operations. The device's low threshold voltage ensures that it can be driven by low-voltage logic signals, making it compatible with modern microcontrollers and other digital circuits.
ON Semiconductor's NVA4153NT1G is RoHS compliant and features a halogen-free design, reflecting the company's commitment to environmental sustainability. The device is widely used in power management applications, including DC-DC converters, power supplies, and motor control circuits, where efficiency and compact design are critical.
In summary, the NVA4153NT1G MOSFET from ON Semiconductor is a robust, efficient, and reliable solution for designers looking to optimize their power management systems. Its small size, low on-resistance, and high current capacity make it an excellent choice for a variety of applications.