EN
  • EN
  • DE

NVATS5A304PLZT4G

Part No NVATS5A304PLZT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 60V 120A ATPAK / P-Channel 60 V 120A (Ta) 108W (Tc) Surface Mount ATPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 120A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 6.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 250 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 13000 pF @ 20 V
FET Feature -
Power Dissipation (Max) 108W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package ATPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVATS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356866-NVATS5A304PLZT4G
Ultra Librarian 3D Model Ultra Librarian NVATS5A304PLZT4G CAD Model

Description

Overview of NVATS5A304PLZT4G from ON Semiconductor

The NVATS5A304PLZT4G is a high-performance, versatile product from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This component is renowned for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems with superior semiconductor technology.

Key Features

  • High Precision: The NVATS5A304PLZT4G is built to deliver precise performance, ensuring stable operation across various conditions.
  • Durability: Manufactured using robust materials and advanced production techniques, this product offers excellent longevity and resistance to wear and tear.
  • Energy Efficiency: With its focus on low power consumption, the NVATS5A304PLZT4G helps in reducing the overall energy footprint of electronic devices, thereby contributing to greener solutions.
  • Compact Design: The small footprint of this component allows for its integration into space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the NVATS5A304PLZT4G makes it suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Consumer electronics
  • Communication devices

Quality and Compliance

ON Semiconductor has a reputation for adhering to the highest standards of quality and compliance. The NVATS5A304PLZT4G is no exception, as it meets various industry certifications and standards, ensuring that it can be used in a wide range of markets and geographical locations.

Support and Documentation

ON Semiconductor provides comprehensive support and extensive documentation for the NVATS5A304PLZT4G, allowing for easy integration and troubleshooting. Customers can access datasheets, application notes, and design resources to facilitate the implementation of this component into their projects.

In summary, the NVATS5A304PLZT4G from ON Semiconductor is a testament to the company's commitment to innovation and excellence. It offers a blend of performance, efficiency, and versatility, making it an exemplary choice for any application requiring a high-quality semiconductor solution.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9446 $59.1690
36+ $3.2367 $116.5212
56+ $3.1355 $175.5880
77+ $3.0343 $233.6411
99+ $2.9332 $290.3868
132+ $2.6297 $347.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,003 pieces
In Stock: 10,000 pieces Factory Stock: 3 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess