EN
  • EN
  • DE

NVB072N65S3

Part No NVB072N65S3
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 44A D2PAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197476-NVB072N65S3
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series Automotive, AEC-Q101, SuperFET® III, FRFET®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 44A (Tc)
Ultra Librarian 3D Model Ultra Librarian NVB072N65S3 CAD Model

Description

Introducing the NVB072N65S3 N-Channel SuperFET III MOSFET from ON Semiconductor

The NVB072N65S3 is an advanced N-Channel MOSFET that brings high efficiency and reliability to a wide array of power applications. Manufactured by ON Semiconductor, a leader in the power semiconductor industry, this device is part of the SuperFET III family, known for its excellent performance in high voltage switching applications. The NVB072N65S3 is designed to meet the rigorous demands of today's power electronics with its superior electrical characteristics and thermal performance.

Key Features

  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 650V, the NVB072N65S3 is suitable for high voltage applications, delivering robust performance for power supply systems.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of 72 mΩ, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Fast switching capabilities reduce switching losses and enhance performance in high-frequency applications.
  • High Current Rating: It supports a continuous drain current (I<sub>D) of up to 31A, making it capable of handling high current loads with ease.

Applications

The NVB072N65S3 is ideal for a variety of applications that require high efficiency and power density. These applications include:

  • Server and telecom power supplies
  • Solar inverters
  • Industrial power supplies
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations

Reliability and Quality

ON Semiconductor's NVB072N65S3 is designed with the highest standards of quality and reliability in mind. It features a robust body diode that can handle high surge currents and is suitable for hard-switched and soft-switched circuits. The device is also characterized for avalanche ruggedness, ensuring it can withstand tough conditions without performance degradation.

With its combination of high voltage capability, low on-resistance, fast switching speed, and high current rating, the NVB072N65S3 SuperFET III MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1268 $65.0144
18+ $6.6682 $120.0276
27+ $6.4597 $174.4119
37+ $6.2513 $231.2981
48+ $6.0430 $290.0640
64+ $5.4179 $346.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess