EN
  • EN
  • DE

NVB60N06T4G

Part No NVB60N06T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 60A (Ta)
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 81nC @ 10V
Max Input Capacitance 3220pF @ 25V
Power Dissipation (Max) 2.4W (Ta), 150W (Tj)
Maximum Rds On at Id,Vgs 14 mOhm @ 30A, 10V
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1084083-NVB60N06T4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVB60N06T4G CAD Model

Description

Overview of ON Semiconductor's NVB60N06T4G

The NVB60N06T4G is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is engineered to deliver efficient power management and conversion in a wide array of applications, ranging from automotive systems to complex industrial power supplies.

Key Features

  • High Current Capability: The NVB60N06T4G offers a robust continuous drain current (ID) of 60A, making it suitable for high-current applications.
  • Low On-Resistance: With a typical RDS(on) of just 6.0 mOhm at VGS = 10 V, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High-Temperature Performance: It is designed to withstand high temperatures with a maximum junction temperature (TJ) of 175°C, providing reliable performance under thermal stress.
  • Fast Switching Speed: The device features fast switching capabilities, which is critical for reducing energy losses during power conversion processes.
  • Robust Package: Housed in a D2PAK (TO-263) package, the NVB60N06T4G is designed for optimal thermal performance and space-saving on the PCB.

Applications

The NVB60N06T4G is versatile and can be used in various applications, including:

  • Automotive applications such as powertrain systems, electric power steering, and DC/DC converters.
  • Power supply units for computers, servers, and telecommunications equipment.
  • Motor drives and inverter systems for industrial automation.
  • High-efficiency power management in consumer electronics.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NVB60N06T4G is no exception, as it is produced with stringent quality control measures and is designed to meet or exceed industry standards for reliability and performance.

Environmental Considerations

The NVB60N06T4G is part of ON Semiconductor's eco-friendly portfolio and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in environmentally-sensitive applications.

In summary, the NVB60N06T4G from ON Semiconductor is an efficient, robust, and reliable solution for high-power applications where performance and energy efficiency are paramount.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4361 $58.4664
58+ $1.9990 $115.9420
90+ $1.9365 $174.2850
124+ $1.8740 $232.3760
160+ $1.8115 $289.8400
214+ $1.6242 $347.5788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess