EN
  • EN
  • DE

NVBF170LT1G

Part No NVBF170LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 261630-NVBF170LT1G
Popularity Low
Supply and Demand Status Balance
Package Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 500mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 5 Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id 3V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 60 pF @ 10 V
Power Dissipation (Max) 225mW (Ta)
Operating Temperature -55°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package SOT-23-3 (TO-236)
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian NVBF170LT1G CAD Model

Description

Product Overview: NVBF170LT1G - ON Semiconductor

The NVBF170LT1G is a high-performance, small signal N-Channel MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of modern electronic applications, offering a combination of low on-resistance and high switching speed.

Key Features

  • Low Threshold Voltage: The NVBF170LT1G has a low threshold voltage, which makes it suitable for low voltage applications and ensures efficient operation even at lower gate voltages.
  • High Current Capability: Capable of handling a continuous drain current of 2.1 A, this component is ideal for high-power applications.
  • Power Dissipation: With a power dissipation of 0.35 W, it can effectively handle the energy during operation without overheating.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance of 180 mΩ at 4.5 V, which minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Its fast switching capability enhances performance in circuits that require quick transitions.
  • SOT-23 Package: Encased in a compact SOT-23 package, it is suitable for space-constrained applications.

Applications

The NVBF170LT1G is versatile and can be used in a wide range of applications, including:

  • Power Management
  • Load Switch
  • Battery Protection
  • DC/DC Converters
  • Switching Circuits

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 60 V
Gate-Source Voltage (VGS) ±20 V
Continuous Drain Current (ID) 2.1 A
Power Dissipation (PD) 0.35 W
On-Resistance (RDS(on)) 180 mΩ

With its robust design and reliable performance, the NVBF170LT1G from ON Semiconductor is an excellent choice for designers looking for a MOSFET that delivers both efficiency and power in a compact footprint.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0774 $58.0500
1,820+ $0.0635 $115.5700
2,780+ $0.0624 $173.4720
3,850+ $0.0601 $231.3850
5,000+ $0.0578 $289.0000
6,670+ $0.0520 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess