EN
  • EN
  • DE

NVD5C648NLT4G

Part No NVD5C648NLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 18A/89A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 18A (Ta), 89A (Tc) 3.1W (Ta), 72W (Tc) Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NVD5C648
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929525-NVD5C648NLT4G
Ultra Librarian 3D Model Ultra Librarian NVD5C648NLT4G CAD Model

Description

ON Semiconductor NVD5C648NLT4G Overview

The NVD5C648NLT4G is a high-performance, dual N-channel Power MOSFET from ON Semiconductor, a leading provider in energy-efficient innovations. This advanced power management component is designed to meet the rigorous demands of modern electronic circuits, offering both high efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capacity: With the ability to handle a continuous drain current (I<sub>D), this MOSFET is suitable for high-power applications.
  • Low Gate Charge: The reduced gate charge (Q<sub>g) allows for faster switching speeds, making the NVD5C648NLT4G ideal for high-frequency operations.
  • Robust Thermal Performance: The MOSFET is encapsulated in a powerfully designed package that ensures excellent thermal performance and durability under high-temperature conditions.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which makes it compatible with modern microcontrollers and digital circuits.

Applications

The versatility of the NVD5C648NLT4G allows it to be used in a variety of applications, including but not limited to power supply circuits, DC-DC converters, motor drives, and power management solutions for consumer electronics, automotive, telecommunications, and industrial systems.

Environmental and Quality Certifications

ON Semiconductor's commitment to environmental sustainability and quality is evident in the NVD5C648NLT4G, which complies with RoHS standards, ensuring that it is free from hazardous substances. The device is also manufactured under stringent quality control processes, guaranteeing high reliability and performance consistency.

Conclusion

The NVD5C648NLT4G from ON Semiconductor represents a balance of power efficiency, thermal management, and high-speed performance. Its robust design and versatility make it an excellent choice for engineers looking to optimize their power management systems in both commercial and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6924 $51.1556
46+ $2.2091 $101.6186
71+ $2.1401 $151.9471
97+ $2.0710 $200.8870
125+ $2.0020 $250.2500
168+ $1.7949 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess