EN
  • EN
  • DE

95009-2661

Part No 95009-2661
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 6P6C R/A UNSHLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex Connector Corporation
Series 95009
Packaging Tray
Part Status Obsolete(EOL)
Connector Type Jack
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Number of Ports 1
Number of Rows 1
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Board Lock, Panel Stops
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Housing Material Thermoplastic
Operating Temperature Range -40°C ~ 80°C
Win Source Part Number 766513-95009-2661
Popularity Medium
Supply and Demand Status Limited
Family Name 95009
Introduction Date July 06, 2010
ECCN EAR99
Country of Origin Germany, Hong Kong, Ireland, Poland, Slovakia (Slovak Republic)
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 95009-2661 CAD Model

Description

The 95009-2661 is a modular connector manufactured by Molex, LLC. This connector is designed for various data and signal transmission applications, providing a reliable and efficient connection interface.

Applications:

  • Telecommunications Equipment: Used in telecom systems for connecting various modules and components.
  • Networking Devices: Integrated into routers, switches, and hubs for data transmission and connectivity.
  • Industrial Automation: Employed in industrial control systems for connecting sensors, actuators, and other devices.
  • Medical Equipment: Utilized in medical devices for reliable signal and data connections.
  • Data Acquisition Systems: Found in data acquisition systems for connecting sensors and measurement devices.

Features:

  • Modular Design: Features a modular design for flexible configuration and easy customization.
  • High Density: Offers high contact density for maximum signal transmission capacity.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance.
  • Polarization Features: Includes polarization features to prevent mis-mating.
  • Shielded Options: Available in shielded versions to minimize electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Designed for surface mount assembly for automated manufacturing.

Benefits:

  • Reliable Connection: Provides a stable and reliable connection for data and signal transmission.
  • Increased Flexibility: Offers flexible configuration options to meet specific application requirements.
  • Improved Signal Integrity: Minimizes signal degradation for optimal performance.
  • Reduced Downtime: Durable construction reduces the risk of connection failures and downtime.
  • Simplified Assembly: Designed for easy and efficient assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for high-density connectivity.

Additional Details:

The 95009-2661 connector typically consists of a housing and multiple contacts, arranged in a specific configuration to meet the requirements of the application. The housing is usually made of high-temperature thermoplastic material, which can withstand reflow soldering processes. The contacts are typically made of copper alloy with gold plating to ensure good conductivity and corrosion resistance.

Molex is a leading global manufacturer of interconnect solutions, known for their high-quality and innovative products. The 95009-2661 modular connector is a dependable choice for applications requiring reliable and high-density connections.

You May Also Be Interested in

Molex, LLC
44915-0011 Molex Modular Connectors / Ethernet Connectors MDPLG 8/8 LONG SHLD CAT 6 datasheet, inventory, & pricing.
Lowest to $4.6568
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
MODULAR JACK ASSEMBLY, SINGLE PORT, 8 POSITION, SHIELDED, REVERSE PANEL GROUND TABS, CATEGORY 5 | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.7910
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Amphenol FCI
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528
Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess