EN
  • EN
  • DE

NVD6495NLT4G

Part No NVD6495NLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 25A DPAK / N-Channel 100 V 25A (Tc) 83W (Tc) Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 50mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 35 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1024 pF @ 25 V
Power Dissipation (Max) 83W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package DPAK
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVD649
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ONSONSNVD6495NLT4G,2156-NVD6495NLT4G
Standard Package 2,500
Win Source Part Number 1325379-NVD6495NLT4G
Ultra Librarian 3D Model Ultra Librarian NVD6495NLT4G CAD Model

Description

ON Semiconductor NVD6495NLT4G Product Overview

The ON Semiconductor NVD6495NLT4G is a high-performance, energy-efficient power MOSFET designed for a wide range of applications. This device is part of ON Semiconductor's portfolio of power management solutions, offering a combination of low on-resistance and high switching speed, making it suitable for high-efficiency power conversion and management tasks.

Key Features

  • Low On-Resistance: The NVD6495NLT4G boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With an ability to handle high currents, this MOSFET is suitable for demanding power applications that require robust current handling capabilities.
  • High Switching Speed: The device's fast switching speed enables high-frequency operation, which is essential for reducing the size of passive components and improving power density.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with modern microcontrollers and digital ICs without the need for additional level-shifting circuitry.
  • Thermal Management: The MOSFET comes in a compact, surface-mount package that aids in thermal management, ensuring reliable operation even under high power conditions.

Applications

The versatility of the NVD6495NLT4G makes it ideal for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Circuits
  • Automotive Systems
  • LED Lighting Solutions
  • Load Switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NVD6495NLT4G is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the field. It is suitable for both commercial and industrial applications where reliability is paramount.

Environmental Compliance

The NVD6495NLT4G complies with RoHS and Halogen-Free requirements, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the reduction of harmful substances in electronic products.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess