EN
  • EN
  • DE

NVD6824NLT4G-VF01

Part No NVD6824NLT4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 40A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 8.5A (Ta), 41A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 3468pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.9W (Ta), 90W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1084122-NVD6824NLT4G-VF01
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVD6824NLT4G-VF01 CAD Model

Description

Product Overview: NVD6824NLT4G-VF01

The NVD6824NLT4G-VF01 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading name in the semiconductor industry. This product is designed to cater to a wide range of applications, including power management, load switching, and motor control in automotive, industrial, and consumer markets. With its robust construction and cutting-edge technology, the NVD6824NLT4G-VF01 is poised to deliver exceptional performance and reliability.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power loss and higher efficiency in operation.
  • High Current Capability: Engineered to handle high current loads, this MOSFET is ideal for applications that demand a significant amount of power.
  • Thermal Performance: With an excellent thermal design, the NVD6824NLT4G-VF01 ensures stable operation even under high temperature conditions.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in various consumer products.

Applications

  • Automotive systems
  • DC-DC converters
  • Power supply modules
  • Motor drives
  • Load switches

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NVD6824NLT4G-VF01 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to its specifications under varying conditions.

Environmental Impact

In line with ON Semiconductor's dedication to sustainability, the NVD6824NLT4G-VF01 is designed with eco-friendly materials and processes. Its compliance with RoHS standards reflects the company's commitment to reducing the environmental impact of its products.

Whether you're designing power systems for automotive technology or looking for a reliable switch for industrial applications, the NVD6824NLT4G-VF01 from ON Semiconductor is an excellent choice that combines performance, efficiency, and environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7648 $52.5312
39+ $2.5898 $101.0022
60+ $2.5023 $150.1380
86+ $2.3273 $200.1478
112+ $2.2398 $250.8576
140+ $2.1523 $301.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess