EN
  • EN
  • DE

NVMFD5489NLT1G

Part No NVMFD5489NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 4.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Family Name NVMFD5489
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFD5489NLT1GOSCT, NVMFD5489NLT1GOSDKR, NVMFD5489NLT1G-ND, NVMFD5489NLT1GOSTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887877-NVMFD5489NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5489NLT1G CAD Model

Description

Introducing the NVMFD5489NLT1G Power MOSFET by ON Semiconductor

The NVMFD5489NLT1G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This device is specifically designed to meet the rigorous demands of power regulation applications, providing both high efficiency and reliability.

Key Features

  • Advanced Technology: The NVMFD5489NLT1G utilizes ON Semiconductor's proprietary Trench MOSFET technology, offering superior switching performance and improved thermal characteristics.
  • Low R<sub>DS(on): This MOSFET features a low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capacity: With its ability to handle high current throughput, this device is well-suited for demanding power applications.
  • Power-SO8 FLMP Package: The NVMFD5489NLT1G comes in a compact, flat-lead, mid-power Surface-Mounted Device (SMD) package, which is ideal for space-constrained applications.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, minimizing the environmental impact and ensuring it meets global regulatory requirements.

Applications

The NVMFD5489NLT1G is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing and Server Power Systems
  • Automotive Systems
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NVMFD5489NLT1G is no exception. It has been rigorously tested to ensure it meets the stringent requirements necessary for industrial and automotive applications. This MOSFET is designed not only to perform but also to last, providing a dependable solution for your power regulation needs.

Whether you're designing a new power system or upgrading an existing one, the NVMFD5489NLT1G from ON Semiconductor offers the performance, efficiency, and reliability that engineers and designers need to deliver top-quality, sustainable products.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,863 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess