EN
  • EN
  • DE

NVMFD5C470NT1G

Part No NVMFD5C470NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 40V 11.7 MOHM T8 S08FL DU  /  Mosfet Array 2 N-Channel (Dual) 40V 11.7A (Ta), 36A (Tc) 3.1W (Ta), 28W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 11.7A (Ta), 36A (Tc)
Rds On (Max) @ Id, Vgs 11.7mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 420pF @ 25V
Power - Max 3.1W (Ta), 28W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ,488-NVMFD5C470NT1GCT,NVMFD5C470NT1G-ND,488-NVMFD5C470NT1GDKR,488-NVMFD5C470NT1GTR
Standard Package 1,500
Win Source Part Number 997493-NVMFD5C470NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C470NT1G CAD Model

Description

Introducing the NVMFD5C470NT1G MOSFET from ON Semiconductor

The NVMFD5C470NT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the demanding requirements of modern electronic devices, providing efficient power management and signal amplification. With its robust construction and advanced technology, it is an ideal choice for a wide range of applications including computing, automotive, power supply, and more.

Key Features

  • High Efficiency: The NVMFD5C470NT1G is engineered for high efficiency, which translates to less power loss and reduced heat generation during operation.
  • Low RDS(on): It boasts a low on-resistance (RDS(on)) that ensures minimal voltage drop across the device when it is in the on-state, enhancing the overall performance of the circuit.
  • Power Density: This MOSFET is designed to deliver high power density, making it suitable for compact designs where space is at a premium.
  • High Current Capacity: With its ability to handle high current, the NVMFD5C470NT1G is well-suited for applications that require robust power delivery.
  • Dual N-Channel: The dual N-Channel configuration allows for flexibility in circuit design and can be useful in applications requiring complementary or half-bridge topologies.
  • Environmentally Friendly: ON Semiconductor is committed to environmental sustainability, and this MOSFET complies with RoHS and Green standards.

Applications

The versatile NVMFD5C470NT1G is perfect for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Solutions
  • Switching Regulators
  • Automotive Systems

Reliability and Quality

ON Semiconductor ensures that the NVMFD5C470NT1G MOSFET meets the highest standards of quality and reliability. Each device undergoes rigorous testing and quality control processes to ensure it performs to specifications in a range of environmental conditions.

With its combination of efficiency, power density, and high current handling, the NVMFD5C470NT1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems. Its ability to drive high-performance applications while maintaining energy efficiency makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0317 $50.7925
60+ $1.6671 $100.0260
93+ $1.6150 $150.1950
128+ $1.5629 $200.0512
166+ $1.5108 $250.7928
222+ $1.3545 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess