EN
  • EN
  • DE

NVMFD5C650NLT1G

Part No NVMFD5C650NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 111A S08FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202519-NVMFD5C650NLT1G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 21A (Ta), 111A (Tc)
Ultra Librarian 3D Model Ultra Librarian NVMFD5C650NLT1G CAD Model

Description

ON Semiconductor NVMFD5C650NLT1G Product Overview

The NVMFD5C650NLT1G is a high-performance, Power MOSFET device designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is part of the NVMFD series, known for their reliability and efficiency in power management applications.

Key Features

  • Low On-Resistance: The NVMFD5C650NLT1G features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by reducing power loss during operation.
  • High Continuous Drain Current: It can handle a high continuous drain current (I<sub>D), making it suitable for demanding applications that require robust current handling capabilities.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DSS) rating that ensures the device can manage high voltage applications without compromising performance.
  • Single N-Channel MOSFET: As a single N-Channel MOSFET, it offers a simple and effective solution for switching applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into this device to optimize the device's performance for low gate charge and capacitance.
  • Thermal Management: Excellent thermal performance is achieved through a low thermal resistance design, ensuring the device operates within safe temperature ranges under high power conditions.

Applications

The NVMFD5C650NLT1G is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing
  • Telecommunications
  • Automotive Applications

Quality and Reliability

ON Semiconductor ensures that the NVMFD5C650NLT1G meets rigorous standards for quality and reliability. This product is designed to withstand harsh environments and is compliant with industry-standard certifications, ensuring long-term performance and dependability.

Environmental Compliance

The NVMFD5C650NLT1G is RoHS compliant, reflecting ON Semiconductor's commitment to environmental responsibility. By adhering to RoHS standards, this product minimizes the use of hazardous substances in electronic equipment, making it a more environmentally friendly choice for consumers and manufacturers alike.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6848 $51.5328
23+ $4.3883 $100.9309
36+ $4.2400 $152.6400
51+ $3.9435 $201.1185
66+ $3.7953 $250.4898
83+ $3.6470 $302.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,757 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess