EN
  • EN
  • DE

NVMFS4C01NT1G

Part No NVMFS4C01NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 49A/319A 5DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFS4C01NT1G-ND, NVMFS4C01NT1GOSCT, NVMFS4C01NT1GOSTR, NVMFS4C01NT1GOSDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887884-NVMFS4C01NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS4C01NT1G CAD Model

Description

ON Semiconductor NVMFS4C01NT1G MOSFET

The NVMFS4C01NT1G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a renowned leader in power management and precision technology. This particular MOSFET is part of ON Semiconductor's comprehensive portfolio designed to deliver efficient power conversion and management in a compact package.

Key Features:

  • Low On-Resistance: The device features an incredibly low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses, enhancing overall efficiency in applications.
  • High Current Capability: With an ability to handle high continuous drain currents, the NVMFS4C01NT1G is suitable for demanding applications that require robust current handling capabilities.
  • Low Capacitance: The MOSFET is designed with low input and output capacitance, which results in faster switching speeds and reduced switching losses, making it ideal for high-frequency applications.
  • Single N-Channel: This device is a single N-Channel MOSFET, a common configuration for a wide range of power applications.
  • Thermal Management: The NVMFS4C01NT1G comes in a compact 5x6mm² footprint with an exposed pad for enhanced thermal performance, ensuring reliability even under high-temperature conditions.

Applications:

The NVMFS4C01NT1G is versatile and can be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Computing
  • Power supply modules
  • Automotive systems
  • Telecommunication equipment

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the NVMFS4C01NT1G is no exception. It is designed to meet rigorous industry standards, ensuring long-term performance and durability in even the most challenging environments.

Environmental Considerations:

Adhering to environmental regulations, the NVMFS4C01NT1G is RoHS compliant and lead-free, minimizing the ecological footprint and making it suitable for eco-conscious applications and manufacturers.

In summary, the ON Semiconductor NVMFS4C01NT1G MOSFET stands out for its efficiency, high current capability, and thermal performance, making it an excellent choice for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6460 $51.1060
27+ $3.8121 $102.9267
41+ $3.6930 $151.4130
56+ $3.5739 $200.1384
73+ $3.4547 $252.1931
97+ $3.0973 $300.4381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess