EN
  • EN
  • DE

NVMFS4C05NT3G

Part No NVMFS4C05NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 24.7A/116A 5DFN  /  N-Channel 30 V 24.7A (Ta), 116A (Tc) 3.61W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 24.7A (Ta), 116A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 3.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1972 pF @ 15 V
Power Dissipation (Max) 3.61W (Ta), 79W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS4C05NT3G-ND,NVMFS4C05NT3GOSCT,NVMFS4C05NT3GOSDKR,NVMFS4C05NT3GOSTR
Standard Package 5,000
Win Source Part Number 1082948-NVMFS4C05NT3G
Ultra Librarian 3D Model Ultra Librarian NVMFS4C05NT3G CAD Model

Description

ON Semiconductor NVMFS4C05NT3G Overview

The NVMFS4C05NT3G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor. This component is engineered to deliver efficient power management and conversion for a variety of applications, ranging from automotive systems to industrial power supplies, consumer electronics, and more.

Key Features

  • Low R<sub>DS(on): This MOSFET features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Continuous Drain Current (I<sub>D): It offers a robust continuous drain current capability, making it suitable for high-power applications.
  • High Temperature Performance: With an operating temperature range that can withstand extreme conditions, the NVMFS4C05NT3G is designed for reliability and stability across various temperature profiles.
  • Single Pulse Avalanche Energy Rated: The device is rated for single pulse avalanche energy, ensuring it can handle high-energy pulses without failure.
  • RoHS Compliant: Adhering to environmental standards, this MOSFET is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatility of the NVMFS4C05NT3G allows it to be integrated into a multitude of electronic designs, including:

  • Automotive systems such as engine control units, powertrain components, and LED lighting
  • DC-DC converters and power supplies that require high efficiency and reliability
  • Motor control circuits in industrial automation and robotics
  • Consumer electronics where power management is critical for performance and energy savings

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NVMFS4C05NT3G is no exception. It is produced with state-of-the-art manufacturing processes that ensure high reliability and performance consistency. Customers can trust this MOSFET to deliver the results they need with the quality assurance of a leading semiconductor manufacturer.

Overall, the NVMFS4C05NT3G from ON Semiconductor is a robust and efficient solution for modern electronic designs requiring high-performance power management components.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess